EN
  • EN
  • DE

TS5A2066YZPR

Part No TS5A2066YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.8ns, 3.6ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 5.5pF, 5.5pF
Max Leakage Current (IS off) 30nA
Crosstalk -68dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 056018-TS5A2066YZPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TS5A2066
Introduction Date June 01, 2004
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5A2066YZPR CAD Model

Description

Overview of Texas Instruments TS5A2066YZPR

The Texas Instruments TS5A2066YZPR is a high-performance, single-pole double-throw (SPDT) analog switch that is designed for 1.65-V to 5.5-V single-supply applications. This versatile switch is part of TI's extensive range of semiconductor products and offers a robust solution for routing analog and digital signals in various consumer, commercial, and industrial applications.

Key Features

  • Wide Supply Range: The device operates efficiently across a wide voltage range from 1.65 V to 5.5 V, making it suitable for multiple power environments.
  • Low On-State Resistance: The switch features a low on-state resistance (Ron) of typically 0.5 ohms, which ensures minimal signal distortion and power loss during operation.
  • High-Speed Switching: With its fast switching speeds, the TS5A2066YZPR can handle high-bandwidth applications with ease, ensuring rapid signal routing without significant delays.
  • Break-Before-Make Switching: This functionality prevents signal interference by ensuring that the switch disconnects the current path before making a new connection, providing a clean and reliable signal transition.
  • ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding it against transient voltage spikes and enhancing its durability.
  • Low Power Consumption: The TS5A2066YZPR is optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the TS5A2066YZPR makes it an ideal choice for a wide array of applications. It is commonly used in signal routing for audio and video switching, communication systems, data acquisition, and other multiplexing tasks. Its compact form factor and reliability also make it suitable for portable electronics where space and power efficiency are of paramount importance.

Package and Quality

Texas Instruments packages the TS5A2066YZPR in a small, leaded surface-mount package that is designed for automated assembly processes, thus ensuring ease of integration into various designs. The product meets stringent quality standards, ensuring high reliability and performance consistent with Texas Instruments' reputation in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3918 $50.9340
315+ $0.3215 $101.2725
485+ $0.3114 $151.0290
665+ $0.3014 $200.4310
860+ $0.2914 $250.6040
1,150+ $0.2612 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,450 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess