EN
  • EN
  • DE

TS5A21366DCUR

Part No TS5A21366DCUR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 091871-TS5A21366DCUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5A21366DCUR CAD Model

Description

The TS5A21366DCUR is a high-performance, dual single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This device is part of TI's extensive range of semiconductor products and is engineered to provide efficient, reliable performance for a variety of applications. The TS5A21366DCUR is suitable for use in signal routing and data acquisition systems, where precision and durability are paramount.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Supply Range: The TS5A21366DCUR can operate over a wide supply voltage range of 1.65V to 5.5V, making it versatile for various power environments.
  • Low Power Consumption: With a low power consumption design, the device helps to extend battery life in portable applications, making it ideal for energy-sensitive designs.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing flexibility in signal routing.
  • 1.8V Logic Compatible: The switch logic is compatible with 1.8V control signals, even when VCC is at 5.5V, allowing for easy interfacing with modern microprocessors and microcontrollers.

Applications

The TS5A21366DCUR is commonly utilized in a range of applications, including but not limited to:

  • Cellular Phones
  • PDAs and Personal Media Players
  • Portable Test and Measurement
  • Portable Medical Devices
  • Audio and Video Signal Routing

Product Specifications

Parameter Value
Configuration Dual SPDT
Bandwidth 74 MHz
Charge Injection 10 pC (Max)
Operating Temperature -40°C to +85°C
Package USON-10

For designers and engineers looking for a reliable switching solution, the TS5A21366DCUR from Texas Instruments stands out as a robust choice, delivering both performance and efficiency tailored to meet the demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2979 $50.6430
410+ $0.2444 $100.2040
635+ $0.2368 $150.3680
875+ $0.2291 $200.4625
1,130+ $0.2215 $250.2950
1,515+ $0.1986 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 575,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess