The SN74HC368PWT is a high-performance, integrated circuit from Texas Instruments, renowned for delivering exceptional quality and reliability. This particular device belongs to the 74HC series, which is well-known for its high-speed CMOS logic family. The SN74HC368PWT is designed to meet the demands of a wide range of digital applications, making it a versatile choice for designers and engineers.
Key Features:
- Logic Type: Hex Inverter Buffers/Drivers with 3-State Outputs
- Number of Circuits: Six independent circuits with a dual supply capability
- Output Type: 3-State, which allows for multiple outputs to connect to the same bus line or data bus
- Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic
- Operating Temperature: -40°C to +85°C, suitable for industrial and automotive applications
- Package / Case: TSSOP, a thin shrink small outline package that is space-efficient and ideal for surface-mount technology
- Mounting Type: Surface Mount, providing a secure and reliable connection to printed circuit boards
Applications:
The SN74HC368PWT is designed for use in a variety of electronic systems. Its applications span across:
- Logic level shifting
- Bus driving
- Signal buffering
- Memory address drivers
- Data transmission systems
Quality and Reliability:
With Texas Instruments' commitment to quality, the SN74HC368PWT is manufactured to the highest standards. It features protection against over-voltage and static discharge, ensuring long-term reliability. This product is RoHS compliant, reflecting TI's dedication to environmental responsibility.
Ordering Information:
The SN74HC368PWT can be ordered directly from Texas Instruments or through authorized distributors. It is supplied in a tape and reel format for automated assembly processes, facilitating efficient manufacturing and handling.