EN
  • EN
  • DE

MAX17023BAUI/V

Part No MAX17023BAUI/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702035-MAX17023BAUI/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17023BAUI/V CAD Model

Description

Maxim Integrated MAX17023BAUI/V - Dual Quick-PWM Step-Down Controller

The MAX17023BAUI/V from Maxim Integrated is a highly efficient, dual Quick-PWM step-down controller designed to provide a robust power management solution for a wide range of applications. This component is engineered to deliver high-performance voltage regulation with minimal external components, making it an ideal choice for space-constrained environments.

The device features dual outputs that can operate from a 4.5V to 28V input voltage range, making it versatile for systems that require a stable power supply under varying input conditions. Each output is capable of delivering a continuous output current with excellent load and line regulation, ensuring stable operation even under dynamic load conditions.

One of the standout features of the MAX17023BAUI/V is its Quick-PWM control scheme, which provides fast transient response, excellent loop stability, and maximum efficiency over a wide load range. The Quick-PWM mode allows for near-instantaneous duty cycle adjustments in response to load changes, which is critical for maintaining tight output voltage regulation in today's high-performance electronics.

The controller incorporates a variety of protection features to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limit, overvoltage protection, and thermal shutdown. Additionally, the MAX17023BAUI/V offers a soft-start feature to minimize inrush current during startup, contributing to the overall system reliability.

For design flexibility, the MAX17023BAUI/V provides adjustable switching frequency, allowing designers to optimize the trade-off between efficiency and external component size. The device also supports external synchronization to reduce EMI and to allow for use in noise-sensitive applications.

Enclosed in a compact TSSOP-28 package, the MAX17023BAUI/V is suitable for a variety of applications, including but not limited to, computing systems, telecommunications, networking equipment, and industrial power supplies. Its combination of dual-channel operation, high efficiency, and robust protection features make it a compelling choice for designers seeking a high-quality power management solution.

With Maxim Integrated's reputation for quality and reliability, the MAX17023BAUI/V is an excellent choice for ensuring stable and efficient power delivery in your next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess