EN
  • EN
  • DE
  • IT

TS5A23166DCURG4

Part No TS5A23166DCURG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8 / Analog Switch Dual SPST 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 7.5ns, 11ns
-3db Bandwidth 150MHz
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 19pF, 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1114426-TS5A23166DCURG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS5A23166
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TS5A23166DCURG4 CAD Model

Description

Overview of TS5A23166DCURG4

The TS5A23166DCURG4 is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to operate within a wide voltage range of 1.65V to 5.5V. This versatile component is suitable for a variety of applications, including signal routing in audio, video, and data communication systems. Its low on-state resistance ensures minimal signal distortion, making it an excellent choice for applications requiring high signal integrity.

Key Features

  • Wide Voltage Range: The device can function effectively across a broad voltage range, making it adaptable to various operating conditions and system requirements.
  • Low On-State Resistance: With an on-state resistance as low as 0.5 ohms, the TS5A23166DCURG4 offers high-quality signal transmission with minimal losses.
  • Bidirectional Signal Flow: The switch can pass signals in both directions, from source to drain or drain to source, providing flexibility in signal routing.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient systems.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, enhancing the durability and longevity of the component in harsh environments.
  • Space-Saving Package: The switch is available in a compact VSSOP-10 package, making it an ideal solution for space-constrained applications.

Applications

The TS5A23166DCURG4 is a versatile component that can be employed in various applications such as:

  • Audio and Video Signal Routing
  • Data Communication Systems
  • Multiplexing and Demultiplexing Signals
  • Portable Electronic Devices
  • Cellular Phones and PDAs
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TS5A23166DCURG4 is manufactured to meet the stringent standards that have established Texas Instruments as a leader in the semiconductor industry. With its advanced design and robust packaging, this analog switch is engineered to deliver consistent performance over its operational lifetime.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4009 $50.1125
270+ $0.3756 $101.4120
415+ $0.3629 $150.6035
595+ $0.3375 $200.8125
770+ $0.3248 $250.0960
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,750 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess