EN
  • EN
  • DE

TS5A3157YZPR

Part No TS5A3157YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 150 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 8.5ns, 6.5ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -66dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 035170-TS5A3157YZPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A3157YZPR CAD Model

Description

The TS5A3157YZPR is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments. This versatile component is designed to operate within a wide voltage range of 2.3V to 5.5V, making it suitable for a variety of applications across different voltage requirements. The TS5A3157YZPR is characterized by its low on-state resistance, which typically stands at 0.45 ohms, providing a high level of efficiency and signal integrity in signal switching applications.

This analog switch is bidirectional and can be used in both digital and analog applications, offering design flexibility. Its low charge injection ensures minimal disturbance to the signal path when switching, which is critical for precision applications. The device also features a break-before-make switching mechanism, which prevents signal overlap and ensures a clean, glitch-free transition from one state to another.

The TS5A3157YZPR is available in a compact 6-pin TSOT-23 package, which is ideal for space-constrained applications. It is also characterized by its low power consumption, contributing to energy-efficient designs. Furthermore, the device has an extended operating temperature range of -40°C to 85°C, making it reliable for use in various environmental conditions.

One of the key benefits of the TS5A3157YZPR is its ESD (Electrostatic Discharge) protection, which exceeds JESD 22, ensuring robustness and longevity in the face of electrical disturbances. The switch's high off-isolation and crosstalk attenuation performance make it an excellent choice for multiplexing and signal routing in data acquisition systems, communication devices, and audio/video signal management.

Overall, the TS5A3157YZPR from Texas Instruments is a highly reliable and efficient solution for designers looking to incorporate an SPDT analog switch into their electronic systems. Its combination of low resistance, low power consumption, and high ESD protection makes it a go-to choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2619 $50.4760
100+ $1.0354 $103.5400
150+ $1.0031 $150.4650
210+ $0.9707 $203.8470
270+ $0.9384 $253.3680
360+ $0.8413 $302.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess