EN
  • EN
  • DE

TS5A3359YZPR

Part No TS5A3359YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP3T 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP3T
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 21ns, 10.5ns
-3db Bandwidth 75MHz
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 18pF, 54pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 035184-TS5A3359YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3359YZPR CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
FSA3357K8X onsemi US-8 United States Functional Equivalent
FSA3357L8X onsemi UQFN-8 United States Functional Equivalent
TS5A3357DCUR TI VSSOP-8 United States Functional Equivalent

Description

Product Overview: Texas Instruments TS5A3359YZPR

The TS5A3359YZPR is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver exceptional signal integrity and usability for a wide range of applications. This switch is part of Texas Instruments' extensive portfolio of switch and multiplexer devices that provide a reliable solution for routing analog signals in numerous electronic systems.

Key Features

  • Low On-Resistance: The device features a low on-state resistance of typically 0.9 ohms, which minimizes signal distortion and ensures high-quality signal transmission.
  • Wide Operating Voltage: TS5A3359YZPR operates over a broad voltage range of 1.65V to 5.5V, making it versatile for various supply voltages and compatible with many logic levels.
  • Single Supply Operation: This switch is designed for single supply operation, simplifying the power supply design and reducing the overall component count.
  • High Switching Speed: With a fast switching speed, the TS5A3359YZPR enables quick signal routing, which is crucial for high-speed data acquisition and processing applications.
  • Low Power Consumption: The device exhibits low power consumption, which is ideal for battery-powered and energy-sensitive designs.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, from the common terminal (COM) to the normally open (NO) or normally closed (NC) terminal, or vice versa.
  • Break-Before-Make Switching: This feature ensures that no two paths are connected simultaneously, preventing signal interference during the switching process.

Applications

The TS5A3359YZPR is suitable for a variety of applications, including:

  • Signal routing in audio, video, and data systems
  • Communication devices
  • Test equipment and instrumentation
  • Portable consumer electronics
  • Medical equipment

Package and Quality

Offered in a compact, surface-mount package, the TS5A3359YZPR is designed to meet the space constraints of modern electronic devices. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception, undergoing rigorous testing to ensure reliability and performance across various conditions.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess