EN
  • EN
  • DE

TSB41AB3IPFP

Part No TSB41AB3IPFP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394A-2000 THREE-PORT CABLE TRANSCEIVER / ARBITER | IC CABLE TXRX/ARBIT 3PRT 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TSB41AB3
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1274617-TSB41AB3IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41AB3IPFP CAD Model

Description

TSB41AB3IPFP: A Robust IEEE 1394a-2000 Three-Port Cable Transceiver/Arbiter

The TSB41AB3IPFP from Texas Instruments is a high-performance integrated circuit designed for applications requiring IEEE 1394a-2000 standard-compliant digital data transmission. This device is particularly suited for consumer electronics, computing peripherals, and automotive entertainment systems where robust data transfer is a necessity.

Key Features

  • Three-Port Operation: The TSB41AB3IPFP comes with three fully compliant cable ports, each capable of 100Mbits/s, 200Mbits/s, or 400Mbits/s data transfer rates, making it a versatile choice for various data-intensive applications.
  • Integrated Arbiter: The device includes an on-chip arbiter that selects the next transmitting node, ensuring smooth and efficient data transfer within the network.
  • Enhanced Power Management: Featuring advanced power management capabilities, the TSB41AB3IPFP can detect inactive ports and transition them into a partial power-down mode, reducing overall power consumption.
  • Cable Power Presence Monitoring: This feature allows the device to monitor the presence of bus power on the cable ports, ensuring reliable operation and connectivity.
  • Programmable Features: With programmable functions such as cable speed, port disable, and vendor-specific register access, the TSB41AB3IPFP offers a high degree of customization to meet specific application needs.

Applications

  • Digital Video Cameras and Recorders
  • External Storage Devices
  • Home Entertainment Systems
  • Automotive Audio and Video Systems
  • Professional A/V Equipment

The TSB41AB3IPFP is housed in a 64-pin PFP (Plastic Flat Package), ensuring a compact footprint for space-constrained applications. Its robust design and compliance with the IEEE 1394a-2000 standard make it a reliable solution for designers looking to implement high-speed serial bus architectures.

Overall, the TSB41AB3IPFP by Texas Instruments stands out as a high-quality, feature-rich solution for establishing and maintaining a reliable digital link over the IEEE 1394a interface, catering to a wide array of modern digital communication needs.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8502 $59.1012
13+ $8.0823 $105.0699
20+ $7.8297 $156.5940
27+ $7.5771 $204.5817
35+ $7.3246 $256.3610
46+ $6.5668 $302.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess