EN
  • EN
  • DE

TSB43DB42

Part No TSB43DB42
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274640-TSB43DB42
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43DB42 CAD Model

Description

Product Overview: Texas Instruments TSB43DB42

The Texas Instruments TSB43DB42 is a highly integrated solution designed to support the demanding requirements of high-speed data communication in modern digital devices. This integrated circuit (IC) is a part of Texas Instruments' extensive portfolio of interface products and is specifically tailored for IEEE 1394a-2000 applications.

Key Features

  • IEEE 1394a-2000 Compliant: The TSB43DB42 adheres to the IEEE 1394a-2000 standard, ensuring compatibility with a wide range of FireWire (i.Link, Lynx) devices.
  • High-Speed Data Transfer: This IC supports data transfer rates of 100, 200, and 400 Mbps, enabling fast and efficient data exchange between devices.
  • Integrated PHY and Link Layers: The device includes both the physical layer (PHY) and link-layer controller, providing a complete solution for IEEE 1394a-2000 implementation.
  • Programmable Functions: With programmable features, users can customize the IC to meet specific application needs, enhancing flexibility and performance.

Applications

The TSB43DB42 is ideal for a variety of applications where high-speed serial data transmission is required. It can be found in:

  • Consumer electronics such as digital cameras, camcorders, and home entertainment systems
  • Computer peripherals including external storage devices, printers, and scanners
  • Networking and communication equipment

Technical Specifications

The device comes in a compact package and features:

  • 3.3V operation with 5V tolerant inputs
  • Low-power sleep mode
  • Integrated 1.8V regulator for core logic
  • Content Protection for Recordable Media (CPRM) support

With the Texas Instruments TSB43DB42, users can expect reliable performance and interoperability, making it a smart choice for developers looking to integrate IEEE 1394a-2000 functionality into their products.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4020 $64.2060
6+ $17.5607 $105.3642
9+ $17.0119 $153.1071
13+ $16.4631 $214.0203
16+ $15.9144 $254.6304
22+ $14.2680 $313.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess