EN
  • EN
  • DE

TSB43LV81PGE

Part No TSB43LV81PGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Texas Instruments
Win Source Part Number 396199-TSB43LV81PGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43LV81PGE CAD Model

Description

TSB43LV81PGE: A Robust IEEE 1394 Link Layer Controller by Texas Instruments

The TSB43LV81PGE is a cutting-edge integrated circuit designed by Texas Instruments, renowned for its high performance in facilitating IEEE 1394 serial bus communications. This device acts as a link-layer controller and is specifically engineered to handle data-intensive applications that require fast and reliable data transfer capabilities.

Key Features and Benefits

  • High-Speed Data Transfer: The TSB43LV81PGE supports data transfer rates of 100, 200, and 400 Mbps, making it ideal for applications that demand quick and efficient data handling, such as multimedia and real-time streaming.
  • Compatibility: It is compliant with the IEEE 1394-1995 standard and the P1394a supplement, ensuring broad compatibility with a range of devices and systems.
  • Efficient Power Management: The device includes power-saving features that allow it to enter a low-power suspend state when the bus activity is idle, thus conserving energy and extending the life of battery-powered devices.
  • Flexible Port Configuration: With two cable ports, the TSB43LV81PGE can be configured to support various topologies, enabling its use in a diverse array of system designs.
  • Enhanced Connectivity: The integration of a PHY-layer interface allows for seamless connection to physical layer devices, facilitating robust and straightforward system integration.

Applications

Given its high-speed data transfer capabilities and reliability, the TSB43LV81PGE is well-suited for a range of applications, including:

  • Consumer electronics
  • Personal computer peripherals
  • Digital audio and video equipment
  • Networking and communication devices

Technical Specifications

The TSB43LV81PGE is housed in a 144-LQFP (Low-profile Quad Flat Package) that offers a compact footprint for space-constrained applications. It operates over an extended temperature range, ensuring stable performance in various environments. The device's advanced features and robust design make it a reliable solution for developers looking to implement IEEE 1394 connectivity in their next-generation products.

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $7.2961
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,065 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess