EN
  • EN
  • DE
  • IT

TSC2003I

Part No TSC2003I
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728044-TSC2003I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2003I CAD Model

Description

The TSC2003I is a state-of-the-art integrated circuit from Texas Instruments, designed for the precise and efficient capture of touch input data. This compact, yet powerful device is an ideal solution for touch screen applications, providing both X and Y position measurements as well as pressure level detection. Its versatility and performance make it an excellent choice for a wide range of products, from personal electronics to industrial control panels.

Key Features

  • 4-Wire Touch Screen Interface: The TSC2003I supports 4-wire resistive touch screens, ensuring compatibility with a broad array of touch-enabled displays.
  • 12-Bit Resolution: With 12-bit analog-to-digital conversion, the TSC2003I offers high-resolution touch input detection for precise user interaction.
  • Battery Life Conservation: The device includes power-saving features such as a low-power sleep mode and automatic power-down functionality, making it ideal for portable and battery-operated applications.
  • Programmable Functionality: Users can configure the TSC2003I through its I2C serial interface, allowing for customized touch screen performance tailored to specific application needs.
  • On-Chip Temperature Measurement: Beyond touch input, the TSC2003I is equipped with an on-chip temperature sensor, providing additional functionality for applications requiring environmental monitoring.

Applications

The TSC2003I is suitable for a diverse range of applications. Its precision and flexibility make it an ideal choice for:

  • Smartphones and PDAs
  • Portable navigation devices
  • Point-of-sale machines
  • Industrial controls and instrumentation
  • Medical equipment
  • Any other system requiring reliable touch input

Technical Specifications

At the heart of the TSC2003I's technical specifications is its I2C interface, which allows for easy integration into existing systems. The device operates over a wide voltage range, accommodating various power supplies, and is available in a compact QFN package that minimizes the footprint on the PCB.

For developers and engineers, Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TSC2003I into their projects.

With its combination of performance, power efficiency, and versatility, the TSC2003I from Texas Instruments stands out as an exceptional touch screen controller for modern interactive applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess