EN
  • EN
  • DE

TSC2006IRTJTG4

Part No TSC2006IRTJTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1114594-TSC2006IRTJTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2006IRTJTG4 CAD Model

Description

Introducing the TSC2006IRTJTG4 Touch Screen Controller by Texas Instruments

The TSC2006IRTJTG4 is a cutting-edge touch screen controller designed by the renowned Texas Instruments, tailored for performance and efficiency in a variety of applications. This small, yet powerful integrated circuit is an ideal solution for portable devices where power consumption and space are critical considerations.

Key Features

  • High Resolution: The TSC2006IRTJTG4 boasts a 12-bit resolution which ensures precise touch location tracking, providing a smooth and responsive user experience.
  • Low Power Consumption: This device is optimized for low power consumption, making it perfect for battery-operated devices. It supports a deep sleep mode, further conserving energy when the touch function is not in use.
  • Advanced Touch Detection: With its built-in 4-wire resistive touch screen controller, the TSC2006IRTJTG4 can accurately detect touch inputs, ensuring reliable performance in various environments.
  • Flexible Interface: It features an I2C serial interface, which facilitates easy communication with microprocessors and microcontrollers, allowing for seamless integration into existing designs.
  • Compact Package: The device comes in a small QFN package, which is ideal for space-constrained applications without compromising functionality.

Applications

The versatility of the TSC2006IRTJTG4 makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and PDAs
  • GPS navigation systems
  • Portable media players
  • Point-of-sale terminals
  • Industrial controls

Technical Specifications

The device operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. It is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The TSC2006IRTJTG4 from Texas Instruments is a robust and reliable touch screen controller that blends high performance with energy efficiency. Its precision, coupled with low power consumption and a compact form factor, makes it an excellent choice for designers looking to enhance the interactivity and user experience of their products.

You May Also Be Interested in

Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $11.7070
Rochester Electronics
PSOC 3
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $0.3171
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess