EN
  • EN
  • DE

TUSB1210BRHBT

Part No TUSB1210BRHBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Standalone USB Transceiver Chip Silicon | IC TXRX USB 2.0 ULPI 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 50mV
Data Rate 480Mbps
Supply Voltage (V) 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TUSB1210
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274966-TUSB1210BRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB1210BRHBT CAD Model

Description

Texas Instruments TUSB1210BRHBT USB 2.0 Transceiver

The TUSB1210BRHBT is a highly integrated Universal Serial Bus (USB) 2.0 transceiver chip designed by Texas Instruments, which offers a versatile solution for adding USB connectivity to a wide array of consumer electronics, computing devices, and industrial equipment. This high-speed USB transceiver is compliant with the USB 2.0 specification and is capable of operating at 480 Mbps (High Speed), 12 Mbps (Full Speed), and 1.5 Mbps (Low Speed).

The device is housed in a compact 32-pin QFN package, making it suitable for space-constrained applications. It supports the ULPI (UTMI+ Low Pin Interface) interface, providing a direct connection to any USB host, device, or On-The-Go (OTG) controllers with minimal pin count, which simplifies PCB design and reduces overall system cost.

The TUSB1210BRHBT is equipped with several features that enhance its functionality and ease of use. It includes an integrated 1.8V regulator, reducing the need for external components. The transceiver also supports battery charging and can be configured for various USB charging schemes, making it ideal for portable devices.

For improved signal quality, the TUSB1210BRHBT incorporates built-in receiver equalization, which helps to compensate for signal degradation caused by long cables or noisy environments. This ensures reliable communication over USB, even under less-than-ideal conditions.

The device also includes robust on-chip electrostatic discharge (ESD) protection, safeguarding the USB interface against common ESD events and enhancing system reliability. Additionally, the TUSB1210BRHBT supports industrial temperature ranges, making it suitable for operation in harsh environments.

Overall, the Texas Instruments TUSB1210BRHBT USB 2.0 transceiver is a versatile and reliable solution for designers looking to integrate USB connectivity into their products. With its high-speed performance, ULPI interface, and array of features designed to simplify implementation and ensure robust operation, it is an excellent choice for a wide range of USB-enabled applications.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8426 $51.1668
43+ $2.3324 $100.2932
67+ $2.2595 $151.3865
92+ $2.1866 $201.1672
119+ $2.1137 $251.5303
159+ $1.8951 $301.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,707 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess