EN
  • EN
  • DE

TUSB212RWBT

Part No TUSB212RWBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Signal Processing Interface 12-X2QFN (1.6x1.6)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name TUSB212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47405-2, 296-47405-1, 296-47405-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901537-TUSB212RWBT
Ultra Librarian 3D Model Ultra Librarian TUSB212RWBT CAD Model

Description

The TUSB212RWBT is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 data lines. This device is particularly useful in applications where signal integrity may be compromised due to long cable lengths, inadequate board designs, or rough environmental conditions.

Key Features

  • Signal Quality Enhancement: The TUSB212RWBT employs adaptive equalization to optimize the signal quality and speed of USB 2.0 interfaces, ensuring reliable communication over a variety of physical mediums.
  • Compatibility: This device is compatible with both High-Speed (480 Mbps) and Full-Speed (12 Mbps) USB 2.0 signals, providing versatility for different use cases.
  • Power Efficiency: With its low-power operation, the TUSB212RWBT is designed for power-sensitive applications, minimizing the impact on the overall power budget of the system.
  • Integrated ESD Protection: The conditioner includes built-in Electrostatic Discharge (ESD) protection circuitry, safeguarding the USB data lines from potential damage due to static discharges.
  • Small Form Factor: Housed in a compact WQFN package, the TUSB212RWBT is ideal for space-constrained applications, without compromising performance.

Applications

The TUSB212RWBT is designed to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Docking Stations
  • USB Hubs and Peripherals
  • Desktop and Laptop Computers

Technical Specifications

The TUSB212RWBT operates over a temperature range of -40°C to 85°C and requires a single 3.3V supply for operation. It is available in a RoHS-compliant, 10-pin WQFN package, measuring just 2mm x 2mm.

Conclusion

With its advanced features and robust design, the TUSB212RWBT from Texas Instruments is an excellent choice for any application requiring enhanced USB 2.0 signal integrity. Its compact size, power efficiency, and compatibility with high-speed USB standards make it a versatile and essential component in modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
175+ $0.5806 $101.6050
270+ $0.5610 $151.4700
385+ $0.5218 $200.8930
500+ $0.5022 $251.1000
625+ $0.4826 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,430 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess