EN
  • EN
  • DE

TUSB215RGYT

Part No TUSB215RGYT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14VQFN / Signal Processing Interface 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Signal Processing
Interface USB
Voltage - Supply 4.4V ~ 5.5V
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Mounting SMD (SMT)
Base Product Number TUSB215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47411-2,296-47411-6,296-47411-1
Standard Package 250
Win Source Part Number 1165238-TUSB215RGYT
Ultra Librarian 3D Model Ultra Librarian TUSB215RGYT CAD Model

Description

The TUSB215RGYT is a cutting-edge signal conditioner from Texas Instruments, designed to enhance signal quality by conditioning deteriorated high-speed signals. This device is part of TI's extensive portfolio of interface products, and it specifically addresses the challenges associated with long-distance data transmission in various applications.

With its advanced features, the TUSB215RGYT is ideally suited for use in systems that require reliable USB 2.0 connectivity. It supports both high-speed (480 Mbps) and full-speed (12 Mbps) signals, ensuring compatibility with a broad range of USB-enabled devices. The signal conditioner's primary function is to pre-emphasize the high-speed differential data signals, which compensates for the signal loss in printed circuit board (PCB) traces or cables.

The TUSB215RGYT is packaged in a compact 16-pin QFN (RGY) package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it is equipped with an adaptive equalizer that optimizes the performance over various physical mediums by reducing intersymbol interference (ISI).

One of the key benefits of the TUSB215RGYT is its ease of integration into existing designs. It requires minimal external components and provides a seamless upgrade path for systems that need to meet the USB-IF compliance for high-speed signaling. Additionally, the device features an automatic detection of USB 2.0 link and state, ensuring an intelligent operation without the need for firmware or driver modifications.

For designers and engineers looking to improve USB signal integrity in their products, the TUSB215RGYT offers a robust and reliable solution. Whether it's for consumer electronics, industrial applications, or portable devices, this signal conditioner from Texas Instruments is engineered to deliver consistent performance and extend the reach of USB connections.

Key Features:

  • Supports USB 2.0 High-Speed and Full-Speed Signals
  • Adaptive Equalization for Enhanced Signal Integrity
  • Compact 16-pin QFN Package
  • Automatic Detection of USB Link and State
  • Pre-emphasis for Improved Signal Quality Over Long Distances
  • Minimal External Components Required

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5136 $57.0816
13+ $7.8060 $101.4780
20+ $7.5621 $151.2420
28+ $7.3182 $204.9096
36+ $7.0742 $254.6712
48+ $6.3424 $304.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,808 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess