EN
  • EN
  • DE

TUSB322IRWBR

Part No TUSB322IRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Interface 12-X2QFN (1.6x1.6)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name TUSB322
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43704-1, 296-43704-2, 296-43704-6, TUSB322IRWBR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901540-TUSB322IRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB322IRWBR CAD Model

Description

Introducing the TUSB322IRWBR USB Type-C Configuration Channel Logic and Port Control

The TUSB322IRWBR from Texas Instruments is a sophisticated IC designed to facilitate the seamless integration of the USB Type-C connector specification into various electronic devices. This compact and innovative component is engineered to provide a reliable interface for managing the Configuration Channel (CC) logic and port control required for USB Type-C ecosystems.

Key Features

  • USB Type-C Specification Compliant: The TUSB322IRWBR adheres to the latest USB Type-C standards, ensuring compatibility with a broad range of devices and cables.
  • Automatic Orientation Detection: With its built-in capability to detect the orientation of the cable insertion, the TUSB322IRWBR ensures that the user experience is seamless, regardless of how the connector is plugged in.
  • Plug and Play Support: This device supports plug-and-play functionality, simplifying the user experience by eliminating the need for manual configuration.
  • Multiple Role Support: The TUSB322IRWBR can be configured for multiple roles such as Downstream Facing Port (DFP), Upstream Facing Port (UFP), or Dual Role Port (DRP), providing versatility for a variety of applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TUSB322IRWBR minimizes power consumption, making it ideal for portable and battery-powered devices.
  • I2C Interface: It includes an I2C interface for control and configuration by the host system, offering flexibility and ease of integration.

Applications

The TUSB322IRWBR is well-suited for a wide range of products that require USB Type-C connectivity. These include, but are not limited to:

  • Notebooks and Desktop Computers
  • Smartphones and Tablets
  • Peripheral Devices and Accessories
  • Docking Stations and Hubs
  • Monitors and Displays
  • Power Adapters and Chargers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TUSB322IRWBR is no exception. Manufactured with the highest standards, this product is designed to meet the rigorous demands of modern electronic devices. Integrating the TUSB322IRWBR into your design ensures a future-proof interface that is both versatile and dependable.

With its comprehensive feature set and adherence to the USB Type-C specification, the TUSB322IRWBR from Texas Instruments stands as a top-tier solution for developers looking to enhance their products with the latest in USB connectivity.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3783 $55.1320
90+ $1.1309 $101.7810
140+ $1.0956 $153.3840
190+ $1.0603 $201.4570
245+ $1.0249 $251.1005
330+ $0.9189 $303.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess