EN
  • EN
  • DE

TUSB4020BIPHP

Part No TUSB4020BIPHP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description TUSB4020BI Two-Port USB 2.0 Hub | IC USB 2.0 2PORT HUB IND 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1274988-TUSB4020BIPHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB4020BIPHP CAD Model

Description

TUSB4020BIPHP Dual-Port USB 2.0 Hub Controller from Texas Instruments

TUSB4020BIPHP Product Image

The TUSB4020BIPHP is a versatile dual-port USB 2.0 hub controller developed by Texas Instruments (TI). This integrated circuit is designed to provide a high-performance and cost-effective solution for expanding USB capabilities in various electronic devices.

As a fully-compliant USB 2.0 hub, the TUSB4020BIPHP supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes, ensuring compatibility with a wide range of USB devices. It is equipped with two downstream ports that enable the connection of additional peripherals, enhancing system connectivity and user convenience.

The TUSB4020BIPHP features an advanced on-chip microprocessor, which manages the USB protocol and hub functionality without requiring external firmware. This reduces system complexity and speeds up time-to-market for products incorporating the hub controller. Additionally, its integrated PHYs (Physical Layer Transceivers) provide robust signal quality, which is essential for maintaining reliable communication over USB connections.

Key features of the TUSB4020BIPHP include:

  • Support for battery charging specifications, allowing devices to charge at a faster rate.
  • Over-current protection for each downstream port, enhancing system safety and reliability.
  • Multi Transaction Translator (MTT) architecture, which allows each downstream port to handle high-speed data transfers independently, improving overall throughput.
  • Customizable power management options that cater to various system power requirements.
  • Industrial temperature range support, making it suitable for harsh environment applications.

With its compact 32-pin HTQFP (Thin Quad Flat Pack) package, the TUSB4020BIPHP is an ideal choice for space-constrained applications. Its efficient design and power-saving features make it a go-to solution for expanding USB connectivity in desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

For further information, datasheets, and support, visit the Texas Instruments product page.

You May Also Be Interested in

SMSC Corporation
PC98/99 Compliant Enhanced Super I/O Controller with Keyboard/Mouse Wake-Up
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB TO PARALLEL FIFO 32-QFN
Lowest to $5.9089
SMSC Corporation
Small Form Factor Single- Chip Ethernet Controller with HP Auto-MDIX
Lowest to $7.3955
FTDI, Future Technology Devices International Ltd
IC USB FS I2C 16QFN
Lowest to $5.4260
SMSC Corporation
High-Performance Multi-Mode Parallel Port Super I/O Floppy Disk Controllers
Lowest to $11.5602
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32LQFP
Lowest to $47.5188
Texas Instruments
Universal Serial Bus Full Speed Node Controller with Enhanced DMA Support
Lowest to $13.1396
Cypress Semiconductor Corp
CCG5
Lowest to $9.2491
SMSC Corporation
FEAST FAST ETHERNET CONTROLLER FOR PCMCIA AND GENERIC 16-BIT APPLICATIONS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9449 $54.3939
25+ $4.0573 $101.4325
39+ $3.9305 $153.2895
53+ $3.8038 $201.6014
68+ $3.6770 $250.0360
92+ $3.2966 $303.2872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,594 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess