EN
  • EN
  • DE
  • IT

TUSB6250PFC

Part No TUSB6250PFC
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description High Speed USB 2.0 to ATA/ATAPI Bridge Controller USB 2.0 3.3V Tray 80-Pin TQFP / IC USB 2.0 ATAPI BRIDGE 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications USB 2.0 to ATA/ATAPI Bridge
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 80-TQFP (12x12)
Mounting Surface Mount
Win Source Part Number 035441-TUSB6250PFC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TUSB6250
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB6250PFC CAD Model

Description

The TUSB6250PFC is a high-quality USB 2.0 to ATA/ATAPI bridge controller designed by Texas Instruments to facilitate the communication between USB ports and storage devices. This integrated circuit is specifically engineered to provide a seamless interface for connecting USB 2.0 peripherals to ATA (Advanced Technology Attachment) and ATAPI (ATA Packet Interface) storage devices, such as hard disk drives, solid-state drives, CD-ROM, and DVD drives.

Key Features

  • Compliant with the USB 2.0 specification, the TUSB6250PFC supports high-speed data transfer rates of up to 480 Mbps.
  • It features an ATA/ATAPI interface that supports UDMA (Ultra Direct Memory Access) modes, providing efficient data transfer between the storage device and the host system.
  • The controller integrates an ARM7TDMI® processor that delivers powerful computing capabilities to manage data flow and device control with minimal CPU intervention.
  • It offers a flexible firmware structure that allows for customization and updates to accommodate various storage applications and ensure compatibility with future devices.
  • The TUSB6250PFC comes in a compact 80-pin TQFP (Thin Quad Flat Package), making it suitable for space-constrained applications.
  • It supports multiple storage interfaces, including 3.5-inch and 2.5-inch IDE drives, ensuring versatility and broad compatibility.

Applications

The TUSB6250PFC is ideal for a wide range of applications, including:

  • External USB hard drives and SSD enclosures
  • USB-based CD/DVD writers and readers
  • Docking stations for easy access to storage devices
  • Backup systems that require reliable data transfer between storage devices and computers

Support and Reliability

As a product of Texas Instruments, the TUSB6250PFC is backed by the company's commitment to quality and reliability. Customers can access comprehensive technical support, including datasheets, application notes, and design resources to ensure successful integration into their products. With its advanced features and support, the TUSB6250PFC is an excellent choice for developers looking to bridge USB connectivity with storage devices.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 176LQFP / PCI-to-PCI Bridge Interface 176-LQFP (24x24)
Lowest to $12.1860
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $18.7443
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $116.5970
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $12.5916
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Lowest to $2.0232
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $18.2799
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $2.4739
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,629.8508
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0450 $60.4500
23+ $4.9600 $114.0800
35+ $4.8050 $168.1750
49+ $4.6500 $227.8500
63+ $4.4950 $283.1850
84+ $4.0300 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,698 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess