EN
  • EN
  • DE

TUSB8041ARGCR

Part No TUSB8041ARGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB HUB CNTRLR 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name TUSB8041
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937894-TUSB8041ARGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8041ARGCR CAD Model

Description

TUSB8041ARGCR USB 3.0 Hub Controller by Texas Instruments

The TUSB8041ARGCR is a high-performance, versatile USB 3.0 hub controller from Texas Instruments (TI) designed to support data transfer rates of up to 5 Gbps. This state-of-the-art device is ideal for expanding USB capabilities in various electronics, such as desktop and laptop computers, docking stations, monitors, and many other peripherals that require additional USB ports.

Featuring four downstream ports, the TUSB8041ARGCR enables the connection of multiple devices simultaneously, providing efficient power management and seamless data flow. Its robust design includes built-in 15 kV ESD protection on both upstream and downstream ports, ensuring the hub's longevity and reliability in the face of electrical disturbances.

The TUSB8041ARGCR is designed for easy integration into system designs, with support for both individual and ganged power switching and over-current protection. This flexibility allows designers to optimize power usage and protect connected devices. The hub controller also supports battery charging applications, with the capability to handle the Battery Charging v1.2 specification, which is essential for quickly charging smartphones, tablets, and other portable devices.

For enhanced functionality, the TUSB8041ARGCR comes with configurable settings via an I²C interface or EEPROM, which allows the customization of various features such as vendor ID, product ID, device class, and more. This customization ensures that the hub can be tailored to meet the specific needs of the application it is being used in.

The TUSB8041ARGCR is available in a 64-pin QFN package, making it a compact solution for space-constrained applications. The device is also backed by TI's renowned support and reliability, ensuring that it meets the rigorous demands of modern USB connectivity. Whether for industrial, commercial, or consumer applications, the TUSB8041ARGCR hub controller is an excellent choice for expanding USB functionality with confidence.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1831 $50.2817
17+ $5.8938 $100.1946
27+ $5.7096 $154.1592
37+ $5.5255 $204.4435
47+ $5.3413 $251.0411
63+ $4.7887 $301.6881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess