EN
  • EN
  • DE

TVP70025IPZPR

Part No TVP70025IPZPR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description TRIPLE 10-BIT, 90-MSPS, VIDEO AND GRAPHICS DIGITIZER WITH HORIZONTAL PLL | IC VIDEO/GRAPHICS DIG 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Video Digitizer
Applications LCD TV/Monitor
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Family Part Number TVP70025
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1275051-TVP70025IPZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP70025IPZPR CAD Model

Description

Introducing the TVP70025IPZPR from Texas Instruments

The TVP70025IPZPR is a cutting-edge video encoder chip designed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance component is engineered to convert digital video signals into analog, making it an ideal solution for a variety of multimedia applications. Its robust design and advanced features ensure that it can meet the needs of even the most demanding video processing tasks.

Key Features

  • Triple 10-bit Digital-to-Analog Converters (DACs): The TVP70025IPZPR boasts three precision DACs, providing excellent video quality with a high level of color depth and accuracy.
  • Multiple Video Formats: This encoder supports a wide range of video formats, including S-video (Y/C) and composite video outputs, ensuring compatibility with a multitude of devices and systems.
  • High Resolution: It is capable of handling video resolutions up to 1080i and 720p, making it suitable for high-definition video applications.
  • Macrovision Copy Protection: The device is compliant with Macrovision 7.1.L1 copy protection standard, providing security for content distribution.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP70025IPZPR minimizes energy usage, making it an eco-friendly choice for energy-conscious designs.

Applications

The versatility of the TVP70025IPZPR makes it a perfect fit for various applications, including:

  • Set-top boxes
  • DVD players/recorders
  • Video conferencing systems
  • Home theater systems
  • Professional video editing and broadcasting equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TVP70025IPZPR is no exception. Manufactured to the highest standards, it ensures reliability and longevity in operation. The product comes in a TQFP PowerPAD package, which not only aids in efficient thermal dissipation but also contributes to a compact and space-saving design.

Whether you're developing consumer electronics or professional video equipment, the TVP70025IPZPR provides the performance, quality, and reliability that Texas Instruments is known for. Its advanced features and capabilities make it a top choice for designers looking to create state-of-the-art video solutions.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2699 $51.8097
8+ $14.1702 $113.3616
11+ $13.7274 $151.0014
16+ $13.2845 $212.5520
20+ $12.8417 $256.8340
27+ $11.5133 $310.8591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess