EN
  • EN
  • DE

TXB0101DBVT

Part No TXB0101DBVT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR WITH AUTO DIRECTION SENSING AND ±15-kV ESD PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1275122-TXB0101DBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
Family Name TXB0101
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TXB0101DBVT CAD Model

Description

Product Overview: Texas Instruments TXB0101DBVT

The Texas Instruments TXB0101DBVT is a highly efficient, bidirectional voltage-level translator designed for two-way voltage level translation without the need for a direction pin. It is ideal for applications that require the interfacing of devices or systems operating at different voltage levels. Its versatility makes it suitable for a wide array of products, including but not limited to mobile phones, personal computers, and other consumer electronics.

Key Features

  • Voltage Level Shifting: Capable of converting signals between 1.65V and 3.6V on the A port and 2.3V to 5.5V on the B port, making it suitable for multi-voltage systems.
  • Auto-Direction Sensing: The TXB0101DBVT automatically senses the direction of data flow without the need for a dedicated direction control signal, simplifying circuit design and saving board space.
  • Low Power Consumption: With its low power consumption, this device is an excellent choice for power-sensitive applications, contributing to longer battery life in portable devices.
  • High-Speed Operation: Supports high-speed signaling, allowing for quick data transfer and communication between devices.
  • Robust ESD Protection: Equipped with 15 kV HBM (Human Body Model) ESD protection on all pins, providing enhanced reliability and longevity in harsh environments.

Applications

The TXB0101DBVT is used in a variety of applications where voltage level translation is necessary. It is commonly found in:

  • Cell phones and personal digital assistants (PDAs)
  • GPS navigation systems
  • Portable media players
  • Notebooks, desktops, and servers
  • Networking and telecommunication equipment

Package and Quality

Offered in a compact SOT-23-6 package, the TXB0101DBVT is designed to occupy minimal space on a PCB, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage-level translator meets the industry's highest standards, providing reliable performance in a wide range of operating conditions.

With its combination of features, the TXB0101DBVT from Texas Instruments is an indispensable component for designers looking to bridge the gap between different voltage domains seamlessly and effectively.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2926 $51.2050
365+ $0.2741 $100.0465
570+ $0.2649 $150.9930
815+ $0.2464 $200.8160
1,055+ $0.2371 $250.1405
1,320+ $0.2278 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,415 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess