EN
  • EN
  • DE
  • IT

MC14504BDTG

Part No MC14504BDTG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Hex Level Shifter for TTL to CMOS or CMOS to CMOS | IC TRNSLTR UNIDIR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 6
Voltage - VCCA 3V ~ 18V
Voltage - VCCB 3V ~ 18V
Output Type Non-Inverted
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 4504
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1217765-MC14504BDTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14504BDTG CAD Model

Description

The MC14504BDTG from ON Semiconductor is a high-quality hex level shifter designed to facilitate the interfacing between integrated circuits with different voltage levels. Specifically, this device is tailored for translating signals from TTL (Transistor-Transistor Logic) to CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, ensuring seamless communication in mixed-voltage systems.

Key Features

  • Logic Level Translation: Converts TTL logic levels to CMOS logic levels efficiently.
  • Hex Inverter: Contains six independent inverter circuits, providing multiple translation channels in a single package.
  • Wide Voltage Range: Compatible with CMOS operating voltages ranging from 3V to 18V, offering flexibility for various design requirements.
  • High Impedance CMOS Input: Ensures minimal loading on the TTL circuit.
  • Output Drive Capability: Capable of driving standard CMOS loads with ease.
  • Packaging: Available in a TSSOP-16 package, providing a compact solution for PCB layouts.

Applications

The MC14504BDTG is an ideal choice for a wide range of applications that require voltage level translation, such as:

  • Interfacing TTL logic circuits with CMOS-based microcontrollers
  • Signal conversion in mixed-voltage digital systems
  • Upgrading legacy TTL systems with modern CMOS components
  • Creating bidirectional communication paths between devices operating at different voltage levels

Product Specifications

ON Semiconductor's MC14504BDTG is characterized by its robust performance and reliability. It operates over an extended temperature range, making it suitable for industrial applications. The device also features low power consumption, which is essential for power-sensitive designs. Additionally, the inclusion of ESD protection circuits ensures the longevity and durability of the device under harsh electrical environments.

Ordering Information

For ordering, the part number MC14504BDTG refers specifically to the TSSOP-16 package variant of the MC14504B series. Bulk and reel packaging options are available to accommodate different manufacturing requirements. For detailed ordering and shipping information, consult the ON Semiconductor website or contact an authorized distributor.

Whether you're designing a new system or upgrading an existing one, the MC14504BDTG offers a reliable and efficient solution for addressing voltage level translation challenges in your TTL to CMOS interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5528 $58.0440
255+ $0.4536 $115.6680
395+ $0.4395 $173.6025
545+ $0.4253 $231.7885
705+ $0.4111 $289.8255
945+ $0.3686 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess