EN
  • EN
  • DE
  • IT

TXS0101DBVTG4

Part No TXS0101DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC V-LEVEL TRANSL BI-DIR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 3.6V
Voltage - VCCB 2.3V to 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1115024-TXS0101DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS0101DBVTG4 CAD Model

Description

The Texas Instruments TXS0101DBVTG4 is a versatile, bi-directional voltage-level translator designed for multi-voltage digital system applications. It facilitates communication between devices operating at different voltage levels, ranging from 1.65V to 3.6V on the A side (VCCA) and 2.3V to 5.5V on the B side (VCCB). This makes it an ideal solution for interfacing between low-voltage microcontrollers and higher-voltage peripheral components.

Key Features:

  • Bi-Directional Translation: The TXS0101DBVTG4 allows for seamless data transfer in both directions between high and low voltage domains without the need for a direction control signal.
  • Auto-Direction Sensing: The device automatically senses and adjusts the direction of data flow, simplifying the design and reducing the need for external control circuitry.
  • Low Standby Current: It features a low standby current which enhances power efficiency, making it suitable for battery-powered applications.
  • Break-Before-Make Feature: This ensures signal integrity by preventing both the pull-up and pull-down transistors from conducting simultaneously during a direction change.
  • ESD Protection: The TXS0101DBVTG4 is equipped with robust ESD protection circuits, which help safeguard the device against electrostatic discharge events.

Applications:

The TXS0101DBVTG4 is widely used in various applications that require voltage level shifting, such as:

  • Cellular phones, PDAs, and other portable devices
  • Serial communication interfaces like I2C, SPI, and UART
  • Microcontroller-based systems interfacing with different logic levels
  • Memory, logic, and bus interface translation

Package and Quality:

The device comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, offering reliability and performance for industrial, commercial, and consumer electronics.

Conclusion:

In summary, the TXS0101DBVTG4 from Texas Instruments is a high-performance, low-power voltage level translator that is ideal for multi-voltage digital systems. Its auto-direction sensing and bi-directional capabilities provide a flexible and efficient solution for seamless communication between devices operating at different voltage levels.

You May Also Be Interested in

Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $28.0800
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $17.8778
Maxim Integrated
IC LVL XLTR LV 230KBPS 14TSSOP
Lowest to $13.1955
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC XLATR LEVEL BIDIR 8CH 20TSSOP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4226 $57.0510
285+ $0.3959 $112.8315
440+ $0.3825 $168.3000
630+ $0.3558 $224.1540
820+ $0.3424 $280.7680
1,025+ $0.3291 $337.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,740 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess