EN
  • EN
  • DE
  • IT

TXS0108ENMER

Part No TXS0108ENMER
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC INTERFACE  /  Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-NFBGA (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel (TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.4 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Data Rate 110Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFBGA
Supplier Device Package 20-NFBGA (2.5x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TXS0108ENMERTR
Standard Package 2,500
Win Source Part Number 966581-TXS0108ENMER
Ultra Librarian 3D Model Ultra Librarian TXS0108ENMER CAD Model

Description

The TXS0108ENMER is a state-of-the-art, 8-bit bidirectional level shifter manufactured by Texas Instruments. Designed for multi-voltage digital system applications, this device is capable of transferring data between two different voltage domains seamlessly. It is an essential component for interfacing devices operating at different logic levels, making it a versatile solution for a wide array of electronic systems.

Key Features

  • Voltage Level Translation: This level shifter can translate signals between two different voltage domains ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, which allows for great flexibility in mixed-voltage system design.
  • Auto-Direction Sensing: The TXS0108ENMER is equipped with auto-direction sensing, which eliminates the need for direction control signals and simplifies the overall design and interface logic.
  • High-Speed Data Transfer: With the capability to support up to 100 Mbps, the device is suitable for high-speed signal transfer, which is ideal for advanced communication protocols.
  • Low Standby Current: Its low standby current consumption makes it an excellent choice for power-sensitive applications.
  • ESD Protection: The device includes 15 kV Human Body Model (HBM) ESD protection on all pins, providing robustness and reliability in harsh electrical environments.

Applications

The TXS0108ENMER is perfect for a variety of applications that require voltage level translation, such as:

  • Interfacing microcontrollers with different operating voltages
  • Serial communication interfaces like SPI, I2C, and UART
  • Memory interface and bus translation
  • GPI/O expansion modules
  • Cell phones, PDAs, and other portable devices

Package and Quality

Offered in a space-saving VQFN (RGT) 20-pin package, the TXS0108ENMER is designed to meet the demands of compact and portable designs. Texas Instruments ensures the highest quality and reliability, adhering to stringent industry standards, making this level shifter a trusted choice for designers and engineers worldwide.

You May Also Be Interested in

Texas Instruments
IC TRANSLTR BIDIRECTIONAL 24SOIC / Translator Circuit Channel 24-SOIC
Lowest to $3.2598
ON Semiconductor
IC XLATOR TRPL PECL-NECL 20SOIC
Lowest to $3.6223
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20DHVQFN
Lowest to $0.7371
ON Semiconductor
IC TRANSLATOR UNIDIR 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)
Lowest to $22.8180
ON Semiconductor
IC TRANSLATOR UNIDIR 32LQFP
Lowest to $60.8658
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $1.5720
ON Semiconductor
IC XLATOR DL PECL-TTL DFF 8TSSOP
Lowest to $1.1306
NXP / Nexperia
IC TRANSLATOR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 6 Channel 16-DHVQFN (2.5x3.5)
Lowest to $0.8822
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.8104

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1656 $64.9680
65+ $1.7769 $115.4985
100+ $1.7214 $172.1400
135+ $1.6659 $224.8965
175+ $1.6103 $281.8025
235+ $1.4438 $339.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess