EN
  • EN
  • DE

UA723CDR

Part No UA723CDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 37V
Output Current 150mA
PSRR 74dB to 86dB (50Hz to 10kHz)
Control Features Current Limit
Protection Operating Temperature 0°C to 70°C
Regulator Topology Positive Adjustable
Output Voltage 2 V to 37 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 035557-UA723CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UA723CDR CAD Model

Description

Product Overview: Texas Instruments UA723CDR

The Texas Instruments UA723CDR is a precision voltage regulator designed to offer high-performance in a variety of applications. This regulator is capable of delivering a positive or negative voltage over a wide range of output currents. With its versatility and reliability, the UA723CDR is an ideal choice for power supply designs that require a stable and adjustable output voltage.

Key Features

  • Output Voltage Range: The UA723CDR offers an adjustable output voltage range from 2V to 37V, which can be set with external resistors.
  • High Output Current: Though the internal power transistor can deliver up to 150 mA, the output current capability can be increased up to several amperes through the use of external pass transistors.
  • Low Standby Current: The quiescent current is low, making the device suitable for battery-powered applications.
  • Excellent Stability: The voltage regulator maintains its stability over variations in line, load, and temperature.
  • Built-In Protection Features: The UA723CDR is equipped with built-in thermal overload protection and short-circuit current limiting to safeguard the device and the load in adverse conditions.
  • Package Types: Available in several package types, the UA723CDR comes in an SOIC-14 package, which is suitable for surface mount technology (SMT) and occupies minimal space on a PCB.

Applications

The UA723CDR is widely used in a variety of applications due to its flexibility and robustness. Some common applications include:

  • Linear power supplies
  • Switching power supplies
  • Battery chargers
  • Motor control systems
  • Adjustable power supplies for laboratory and testing equipment

Quality and Reliability

As with all Texas Instruments products, the UA723CDR voltage regulator is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Customers can trust the UA723CDR for consistent performance and long-term reliability.

For detailed specifications and application notes, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9713 $53.4215
130+ $0.7970 $103.6100
195+ $0.7721 $150.5595
270+ $0.7472 $201.7440
350+ $0.7223 $252.8050
465+ $0.6476 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess