The UA78F12AWC from Texas Instruments is a reliable and efficient fixed-voltage integrated-circuit voltage regulator designed to offer thermal overload protection and safe area protection, ensuring robustness and reliability in a variety of applications. This regulator is capable of delivering a steady 12V output with a maximum current of 1 Ampere, making it a versatile choice for a wide range of electronic devices and projects.
Key Features
- Output Voltage: Fixed at 12V, providing a stable power supply for circuits requiring a consistent voltage level.
- Output Current: Capable of supplying up to 1A, suitable for a range of low-power applications.
- Thermal Overload Protection: Ensures the device operates within safe temperature ranges, preventing damage from overheating.
- Safe Area Protection: Adjusts the output current to avoid excessive power dissipation, protecting the regulator and connected components.
- Internal Short Circuit Current Limiting: Provides additional protection against circuit faults and accidental shorts.
- No External Components Required: Designed for ease of use, this regulator functions optimally without the need for additional external parts.
Applications
With its robust design and reliable performance, the UA78F12AWC is suitable for a variety of applications, including but not limited to:
- Power supplies for electronic equipment
- Linear power adapters
- On-board DC power converters
- Embedded systems
- Automotive electronics
Product Specifications
Parameter
Value
Output Voltage (V)
12
Output Current (A)
1
Package/Case
TO-220
Operating Temperature Range
0°C to +125°C
Overall, the UA78F12AWC is a top-choice component for designers and engineers looking for a dependable voltage regulator that offers both performance and protection. Its industry-standard TO-220 package ensures compatibility with a wide range of PCB layouts and its no-fuss application facilitates seamless integration into existing and new designs.