EN
  • EN
  • DE
  • IT

UA78L09ACPKG3

Part No UA78L09ACPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 0.1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 1.7V @ 40mA
Output Current 100mA
PSRR 45dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1115222-UA78L09ACPKG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L09ACPKG3 CAD Model

Description

Product Overview: Texas Instruments UA78L09ACPKG3

The UA78L09ACPKG3 is a reliable and efficient fixed-voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is part of the UA78Lxx Series, which is known for providing local on-card regulation, eliminating the distribution problems associated with single-point regulation. The device is specifically engineered to offer a steady 9V output, making it an ideal choice for a wide range of applications that require a stable voltage source.

Key Features

  • Output Voltage: The UA78L09ACPKG3 provides a fixed output voltage of 9V, which is suitable for circuits that require a consistent power supply.
  • Output Current: It can deliver an output current of up to 100mA, catering to low-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage due to excessive heat.
  • Short-Circuit Protection: Additionally, the UA78L09ACPKG3 features short-circuit protection, ensuring the device and the circuit remain safe in the event of a fault.
  • No External Components Required: This voltage regulator operates effectively without the need for external components, though it is compatible with external capacitors to improve transient response if desired.
  • Package: It comes in a TO-92 package, which is known for its compact size and ease of integration into various circuit designs.

Applications

The UA78L09ACPKG3 is versatile and can be used in numerous electronic applications, including:

  • Battery-powered equipment
  • Consumer electronics
  • Power supplies for digital systems
  • Instrumentation and control systems

Quality and Reliability

As with all Texas Instruments products, the UA78L09ACPKG3 is manufactured to meet high standards of quality and reliability. Its robust design ensures stable performance across various operating conditions, making it a dependable component for both commercial and industrial applications.

Conclusion

In summary, the UA78L09ACPKG3 from Texas Instruments is a practical solution for providing a stable 9V power supply in a compact and efficient package. With its built-in protection features and no need for external components, it is an excellent choice for designers looking to create reliable and straightforward power management systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
Volt. Reg. 7V..3.267V, 3.333V / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 (TO-236)
Lowest to $0.1055
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess