The UA78L10ACPKG3 from Texas Instruments is a linear voltage regulator that offers a fixed positive output voltage, making it an ideal component for a wide variety of electronic applications. This regulator is designed to provide a stable 10V output voltage with a maximum output current of 100mA, ensuring reliable performance for small-scale electronic devices.
Key Features:
- Output Voltage: 10V fixed with high accuracy.
- Output Current: Capable of delivering up to 100mA.
- Thermal Overload Protection: Ensures the device remains safe under high temperature operating conditions.
- Short Circuit Protection: Offers safety and reliability by protecting against circuit malfunctions.
- Low Dropout Voltage: Provides efficient operation with a minimal difference between the input and output voltage.
- TO-92 Package: The compact TO-92 package is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs.
Applications:
The UA78L10ACPKG3 is versatile and can be used in multiple applications, such as:
- Power supplies for small electronic devices
- Battery-powered equipment
- Microcontroller systems
- Instrumentation and control circuits
- Consumer electronics
Quality and Reliability:
As with all Texas Instruments products, the UA78L10ACPKG3 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for stability, longevity, and performance. With Texas Instruments' reputation for excellence, you can trust this voltage regulator to be a dependable component in your electronic projects.
Easy Integration:
The UA78L10ACPKG3 is designed for ease of use and can be easily implemented into a variety of circuit layouts due to its industry-standard TO-92 package. Its simple pinout allows for straightforward integration, making it a go-to choice for both hobbyists and professional engineers alike.