EN
  • EN
  • DE

UA78L15ACPK3

Part No UA78L15ACPK3
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+Rohsree
Reference case SOT-89
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 735524-UA78L15ACPK3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UA78L15ACPK3 CAD Model

Description

Introducing the UA78L15ACPK3 Voltage Regulator by Texas Instruments

The UA78L15ACPK3 is a high-quality, fixed-voltage integrated circuit regulator designed by the renowned Texas Instruments. This precision device is engineered to offer a steady 15 volts output, making it an ideal choice for a wide range of electronic applications requiring a reliable power source.

Key Features:

  • Output Voltage: The UA78L15ACPK3 provides a fixed output voltage of 15V, which is suitable for various electronic circuits that require a stable power supply.
  • Output Current: This regulator can deliver an output current of up to 100mA, catering to low-power devices and ensuring efficient operation.
  • Thermal Protection: The device comes with built-in thermal shutdown protection, which prevents damage from overheating by automatically turning off the regulator if the internal temperature exceeds safe limits.
  • Short-Circuit Protection: To safeguard the regulator and the connected components, this IC includes short-circuit protection that limits the current during fault conditions.
  • Package Type: The UA78L15ACPK3 is available in a TO-92 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring consistent performance under varying environmental conditions.

Applications:

The UA78L15ACPK3 is versatile and can be used in a multitude of electronic circuits, including but not limited to:

  • Power supplies for small electronic devices
  • Linear power regulators for microcontrollers
  • Bias supplies for analog circuits
  • Post-regulation for switching power supplies

With its excellent voltage regulation, protection features, and reliability, the UA78L15ACPK3 from Texas Instruments stands out as a superior choice for designers and engineers looking for a robust 15V power solution. Its ease of use, combined with Texas Instruments' reputation for high-quality components, ensures that your electronic projects will have a solid power foundation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1706 $50.3270
630+ $0.1599 $100.7370
975+ $0.1545 $150.6375
1,395+ $0.1437 $200.4615
1,810+ $0.1383 $250.3230
2,260+ $0.1329 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,570 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess