EN
  • EN
  • DE

UA78M10CKTPR

Part No UA78M10CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 28V
Output Voltage 10V
Voltage Dropout (Maximum) 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package 2-PowerFLEX
Win Source Part Number 1275533-UA78M10CKTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name uA78M10
Introduction Date June 01, 1976
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UA78M10CKTPR CAD Model

Description

Product Overview: Texas Instruments UA78M10CKTPR

The UA78M10CKTPR from Texas Instruments is a high-quality, fixed-voltage integrated-circuit voltage regulator designed for a wide range of applications. This reliable component ensures a consistent 10V output, making it ideal for electronic devices that require stable voltage levels for optimal performance.

Key Features

  • Output Voltage: Precisely regulated 10V output, ensuring consistent performance for voltage-sensitive components.
  • Output Current: Capable of delivering up to 500mA of load current, suitable for a variety of moderate-power applications.
  • Package Type: Available in a TO-252 (DPAK) package, which offers a compact footprint and excellent power dissipation characteristics.
  • Thermal Protection: Integrated thermal shutdown feature that protects the device from overheating and potential damage.
  • Short Circuit Protection: The regulator includes built-in short circuit protection to safeguard the device and the load in the event of a fault.
  • Wide Operating Temperature Range: Designed to operate effectively over a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The UA78M10CKTPR voltage regulator is versatile and can be used in a multitude of electronic circuits and products, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UA78M10CKTPR is no exception. Every device is rigorously tested to ensure it meets the highest standards, providing designers and engineers with the confidence they need to integrate this regulator into their projects.

Conclusion

Whether you are developing power management solutions for consumer electronics or industrial systems, the UA78M10CKTPR from Texas Instruments offers a reliable and efficient option for maintaining a stable 10V supply. Its robust design, including thermal and short circuit protection, ensures long-lasting performance even in the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess