EN
  • EN
  • DE

52745-0697

Part No 52745-0697
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 0.50mm (.020") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Top Contact Style6 Circuits, Lead-free, Gold (Au) Contact Plating, High Barrier Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129122-52745-0697
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52745-0697 CAD Model

Description

The Molex 52745-0697 is a 6-circuit Flat Flex Cable (FFC) connector designed for making reliable connections between FFC/FPC cables and printed circuit boards (PCBs). Its small size and robust construction make it suitable for applications requiring high-density signal transmission where space is limited.

Applications

  • Consumer Electronics: Used in portable media players, digital cameras, and handheld gaming devices for connecting displays, keypads, and other internal components.
  • Mobile Devices: Found in smartphones and tablets for connecting small displays, touch sensors, and other peripherals.
  • Printers: Employed in small printers and scanners for connecting print heads and control panels.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices for connecting sensors and displays.
  • Industrial Control: Integrated into compact control panels and monitoring equipment for connecting various electronic modules.

Features

  • 6 Circuits: Provides a 6-position interface for multiple signal connections.
  • Compact Design: Its small form factor allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, enhancing manufacturing efficiency.
  • ZIF (Zero Insertion Force): Enables easy and damage-free cable insertion and removal.
  • Durable Construction: Made from high-quality materials for reliable performance in demanding environments.

Benefits

  • High-Density Connectivity: Allows for multiple connections in a small area, maximizing board space utilization.
  • Reliable Signal Transmission: Ensures stable and consistent electrical performance, minimizing signal loss and interference.
  • Simplified Assembly: SMT compatibility and ZIF design streamline the assembly process, reducing production time and costs.
  • Long-Term Durability: Withstands vibration, shock, and temperature variations, ensuring long-term reliability.
  • Versatile Use: Suitable for a wide range of industries and applications, providing a flexible connectivity solution.

Additional Details

The Molex 52745-0697 connector typically features a 0.5mm pitch, aligning with standard FFC/FPC cable specifications. It has an operating temperature range of -20°C to +85°C. The housing is typically made of high-temperature thermoplastic, and the contacts are made of copper alloy with tin plating, ensuring excellent conductivity and corrosion resistance. This connector is also RoHS compliant, which means it meets environmental standards for hazardous substance reduction.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.7564
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,729 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess