EN
  • EN
  • DE

FC1-19-L1-T-LC

Part No FC1-19-L1-T-LC
Manufacturer Samtec Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description 1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Samtec Inc.
Series FC1
Package Tube
Flat Flex Type FFC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 2 Sided
Number of Positions 19
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.204" (5.18mm)
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Features Board Lock, Low Insertion Force (LIF), Solder Retention
Temperature Range - Operating -55°C ~ 105°C
Current Rating (Amps) 2A per Contact
Housing Color Black
Mating Cycles 25
Base Product Number FC1-19
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 500
Win Source Part Number 1186668-FC1-19-L1-T-LC
Ultra Librarian 3D Model Ultra Librarian FC1-19-L1-T-LC CAD Model

Description

The FC1-19-L1-T-LC is a FFC/FPC (Flat Flexible Cable/Flat Flexible Printed Circuit) connector manufactured by Samtec Inc. These connectors are designed for board-to-board connections in a variety of electronic applications. The specific configuration FC1-19-L1-T-LC indicates details such as the number of positions, style, and plating. Samtec's FFC/FPC connectors are known for their reliability and ease of use, providing secure connections in compact spaces.

Applications

  • LCD displays
  • Printers
  • Scanners
  • Notebook computers
  • Mobile devices

Features

  • 19 positions
  • Low profile design
  • Top contact
  • Tin plating
  • LC termination style
  • Surface mount termination

Benefits

  • Space-saving design allows for high-density packaging in compact electronic devices.
  • Provides a reliable and secure connection between FFC/FPC cables and PCBs.
  • Easy to use and install, reducing assembly time and costs.
  • Tin plating offers good solderability and corrosion resistance.
  • Suitable for a wide range of applications requiring flexible connections.

Additional Details

This FFC/FPC connector features a pitch of typically 1.00mm. The 'L1' likely refers to the housing material and color, though specific details may vary based on Samtec's internal specifications. The 'T' indicates top contact, and 'LC' describes the locking type and cable insertion style. It is crucial to refer to the Samtec datasheet for precise mechanical dimensions, electrical characteristics, and mating recommendations. These connectors are typically used with corresponding FFC or FPC cables that meet the specific pitch and contact requirements. They are designed for automated surface mount assembly processes.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess