EN
  • EN
  • DE

2SD1090

Part No 2SD1090
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED TYPE (COLOR TV POWER REGULATOR APPLICATIONS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126132-2SD1090
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1090 CAD Model

Description

The 2SD1090 is a silicon NPN triple diffusion planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high voltage, high speed switching applications. Its characteristics make it suitable for use in a variety of power control and conversion circuits.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Integrated in DC-DC converters to regulate voltage in various applications.
  • Inverters: Utilized in inverters to convert DC power to AC power.
  • Motor Control: Employed in motor control circuits for adjusting motor speed and direction.
  • High-Voltage Switching Circuits: Found in circuits requiring high voltage operation.

Features

  • High Collector-Emitter Voltage (VCEO): Allows for use in high-voltage applications.
  • High Collector Current (IC): Can handle significant current, suitable for moderate to high power applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves overall efficiency.
  • Triple Diffusion Planar Construction: Provides stable and reliable performance.

Benefits

  • Improved Efficiency: Fast switching speed and low saturation voltage improve overall system efficiency.
  • Enhanced Reliability: Robust design and high breakdown voltage ensure reliable operation.
  • Reduced Power Dissipation: Low saturation voltage minimizes heat generation.
  • Simplified Circuit Design: The characteristics make it easier to integrate into various circuit designs.
  • Versatile Application: Suitable for a wide range of applications, providing design flexibility.

Additional Details

The 2SD1090 is typically available in a through-hole package, such as the TO-3P or similar. It has a collector-emitter voltage (VCEO) of approximately 1500V, a collector current (IC) of around 7A, and a power dissipation of about 80W. Detailed specifications can be found in the manufacturer's datasheet. A heat sink is generally required for proper thermal management, especially when operating at high power levels. This transistor is often used with appropriate gate drive circuitry to optimize switching performance. Always refer to the latest datasheet for updated specifications and application guidelines. Proper biasing and protection circuits are essential for ensuring optimal performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess