EN
  • EN
  • DE

UA78M33CKVURG3

Part No UA78M33CKVURG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 035585-UA78M33CKVURG3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UA78M33CKVURG3 CAD Model

Description

Introducing the UA78M33CKVURG3 Voltage Regulator by Texas Instruments

The UA78M33CKVURG3 is a robust fixed-voltage integrated circuit regulator designed by Texas Instruments, a leader in semiconductor innovation. This precision device is engineered to deliver a constant 3.3V output, making it an ideal solution for a wide range of electronic applications that require a stable voltage supply. With its impressive thermal performance and high efficiency, the UA78M33CKVURG3 is tailored to meet the stringent requirements of both industrial and consumer electronic products.

Key Features

  • Output Voltage: Precisely regulated 3.3 volts with excellent load and line regulation characteristics to ensure a steady performance across different operating conditions.
  • Current Capacity: Capable of supplying up to 500mA of output current, which is suitable for a variety of low-power applications.
  • Thermal Protection: Integrated with thermal shutdown and current limiting features, safeguarding the device and the system against excessive temperature and current conditions.
  • Package: Offered in a compact TO-252 (DPAK) package, allowing for efficient heat dissipation and space-saving on the PCB.

Applications

The UA78M33CKVURG3 is versatile and can be used in numerous applications, including:

  • Consumer electronics such as televisions, radios, and computers
  • Portable battery-powered devices
  • Embedded systems
  • Power supplies for microcontrollers and analog ICs

Reliability and Quality

As with all Texas Instruments products, the UA78M33CKVURG3 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability expectations in various environments and applications. Users can trust this voltage regulator to deliver consistent performance and long-term reliability.

Conclusion

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the UA78M33CKVURG3 from Texas Instruments offers a reliable, efficient, and cost-effective voltage regulation solution. Its integration of protection features and adherence to Texas Instruments' quality standards makes it an excellent choice for designers looking to enhance the stability and performance of their power supply circuits.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $0.9702
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0658
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $16.3213
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4281 $51.3720
285+ $0.3513 $100.1205
445+ $0.3403 $151.4335
610+ $0.3293 $200.8730
790+ $0.3183 $251.4570
1,055+ $0.2854 $301.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess