EN
  • EN
  • DE

UA79M05CKTPR

Part No UA79M05CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 0.5A 2PWRFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -25V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.1V @ 350mA
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -5V
Voltage - Dropout (Typical) 1.1V @ 350mA
Mounting SMD (SMT)
Case / Package 2-PowerFLEX
Win Source Part Number 056082-UA79M05CKTPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA79M05CKTPR CAD Model

Description

Introducing the UA79M05CKTPR Voltage Regulator from Texas Instruments

The UA79M05CKTPR is a robust fixed negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the UA79 series and is engineered to provide a consistent -5V output voltage, making it an ideal choice for a wide range of electronic applications that require a stable power supply.

This device is specifically tailored to deliver high performance in applications that are sensitive to variations in power supply. It is capable of supporting a maximum output current of 500 mA, which is sufficient for many low-power devices and circuits. The UA79M05CKTPR is designed with a thermal overload protection feature that safeguards the device and the system it powers by shutting down the regulator if the internal temperature crosses a critical threshold.

One of the key features of the UA79M05CKTPR is its excellent ripple rejection ratio, which ensures that the output voltage remains steady even in the presence of input voltage fluctuations. This makes it an excellent choice for use in noise-sensitive applications such as audio and RF circuits. Additionally, the device boasts a low quiescent current, which contributes to the overall energy efficiency of the system it is used in.

The UA79M05CKTPR is available in a TO-252 (DPAK) package, which is known for its compact footprint and ability to dissipate heat effectively. This package makes it suitable for use in space-constrained applications while ensuring reliable thermal performance. Furthermore, the device is characterized for operation from 0°C to 125°C, providing reliable performance across a wide temperature range.

Whether you are designing consumer electronics, industrial control systems, or any other application that demands a reliable and efficient power supply, the UA79M05CKTPR from Texas Instruments is a dependable choice that can meet your stringent requirements. Its combination of performance, protection features, and compact packaging makes it a versatile component for your power management solutions.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Texas Instruments website or contact their support team for assistance.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess