EN
  • EN
  • DE

UA9636ACD

Part No UA9636ACD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL LINE DRIVER WITH ADJUSTABLE SLEW RATE | IC DUAL LINE DRIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS232, RS423
Number of Drivers/Receivers 2/0
Supply Voltage (V) 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UA9636
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275556-UA9636ACD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9636ACD CAD Model

Description

The UA9636ACD from Texas Instruments is a high-performance, dual operational amplifier integrated circuit designed for a wide range of applications. Known for its reliability and efficiency, this product is part of TI's extensive operational amplifier portfolio.

Key Features

  • Wide Range of Supply Voltages: The UA9636ACD operates over a supply voltage range of ±5V to ±15V, making it versatile for various electronic circuits and systems.
  • High Output Drive Capability: This op-amp can deliver a significant amount of current to the load, which is ideal for driving heavy loads with ease.
  • Low Input Bias Current: The input bias current is minimized, reducing errors in applications requiring high impedance.
  • Low Offset Voltage: With its low offset voltage, the UA9636ACD ensures accuracy in signal amplification, which is crucial for precision applications.
  • Fast Slew Rate: The device boasts a fast slew rate, which enables it to respond quickly to changes in the input signal, making it suitable for high-speed amplification requirements.
  • Dual Amplifier Design: The dual amplifier configuration allows for compact designs, as two operational amplifiers are included in a single package, saving space on the PCB.

Applications

The UA9636ACD is commonly used in a variety of applications, including:

  • Audio Processing Circuits
  • Active Filters and Equalizers
  • Analog Signal Conditioning
  • Voltage Followers and Buffers
  • Instrumentation Amplifiers
  • Integrators and Differentiators

Product Specifications

Parameter Value
Supply Voltage (VCC) ±5V to ±15V
Output Current High
Input Bias Current Low
Offset Voltage Low
Slew Rate Fast
Number of Amplifiers 2

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess