EN
  • EN
  • DE

UC1823J883B

Part No UC1823J883B
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description UC1823 HIGH SPEED PWM CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Bulk
Output Type PWM
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 30V
Frequency - Switching 1MHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-UC1823J883B,TEXTISUC1823J883B
Standard Package 1
Win Source Part Number 1031352-UC1823J883B
Ultra Librarian 3D Model Ultra Librarian UC1823J883B CAD Model

Description

The UC1823J883B is a high-quality PWM (Pulse Width Modulation) controller from Texas Instruments, designed to meet the rigorous standards of the military and aerospace industries. This device is part of the UC1823 series and is characterized for operation over the full military temperature range of -55°C to +125°C. It offers outstanding performance for power supply systems requiring high reliability and precision.

This sophisticated controller integrates multiple features to ensure efficient power management and stable operation. It provides necessary control functions for the design of high-performance switching power supplies with minimal external components. The UC1823J883B is ideal for applications in satellite systems, military hardware, avionics, and other mission-critical environments where component performance and durability are of utmost importance.

Key Features:

  • Voltage Control: The UC1823J883B offers excellent regulation of output voltage, ensuring consistent power delivery and system stability.
  • Frequency Control: With its adjustable switching frequency, this controller allows designers to optimize the power supply for efficiency or to minimize electromagnetic interference (EMI).
  • Protection Circuits: It includes under-voltage lockout, over-current protection, and a soft-start feature to enhance the safety and longevity of the power supply.
  • Military Standards: Built to meet stringent military specifications, the UC1823J883B ensures robust performance even in the most demanding conditions.

Applications:

  • DC to DC converters
  • Off-line power supplies
  • Avionics and military electronics
  • Space systems and satellite communications

Overall, the UC1823J883B from Texas Instruments represents a blend of advanced technology and rugged design, making it an excellent choice for applications where failure is not an option. Its comprehensive feature set and adherence to military standards make it a go-to PWM controller for high-stakes projects requiring the highest level of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess