EN
  • EN
  • DE

UC1843L

Part No UC1843L
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Current Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275645-UC1843L
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1843L CAD Model

Description

The UC1843L is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the UC184x family of Pulse-Width-Modulation (PWM) controllers which are well-suited for a variety of power supply applications that require precise voltage regulation and power efficiency.

Key Features

  • Adjustable Output Control: The UC1843L offers an adjustable output range, providing designers with the flexibility to set the voltage level according to the specific requirements of their application.
  • High-Frequency Operation: With the capability to operate at high frequencies, this device enables the design of power supplies with smaller components, reducing the overall size and cost of the system.
  • Current-Mode Control: The current-mode control feature provides improved response to load transients and simplifies the loop compensation over the entire operating range.
  • Internal Error Amplifier: An internal error amplifier contributes to enhanced performance by enabling direct feedback connection from the output voltage for precise regulation.

Applications

The UC1843L is ideal for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line UPS systems
  • Motor control circuits

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the UC1843L is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in critical applications. Additionally, its thermal and short-circuit protection features safeguard the device and the system it controls from potential damage.

Technical Specifications

For detailed technical specifications, designers are encouraged to consult the UC1843L datasheet available on the Texas Instruments website. This comprehensive resource includes information on the device's electrical characteristics, pin configurations, timing diagrams, and application circuits.

Overall, the UC1843L from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their power supply systems with a high-performance PWM controller.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.9382
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1986 $86.3972
3+ $35.4451 $106.3353
5+ $34.3374 $171.6870
7+ $33.2297 $232.6079
8+ $32.1221 $256.9768
11+ $28.7991 $316.7901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess