EN
  • EN
  • DE
  • IT

UC1843W

Part No UC1843W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275646-UC1843W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1843W CAD Model

Description

Introducing the UC1843W from Texas Instruments

The UC1843W is a highly versatile and robust PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the UC1843 family of integrated circuits that are specifically engineered to provide reliable and efficient power management solutions. The UC1843W is well-suited for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power conversion systems.

Key Features

  • Adjustable Output Control: The UC1843W offers a flexible output operation, which can be tailored to your specific needs, ensuring optimal performance for your power supply design.
  • High-Frequency Operation: With the ability to operate at high frequencies, this controller enables the design of power supplies with smaller components, leading to a reduction in overall size and cost.
  • Low Start-Up Current: The device features a low start-up current, which minimizes power consumption during the initial power-up phase, enhancing the efficiency of the system.
  • Current Mode Control: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which all contribute to a stable and reliable power supply design.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates at the correct voltage levels, protecting against under-voltage conditions that could potentially cause system failure.

Applications

The UC1843W is ideal for use in various applications that require precise and efficient power regulation. Some of these applications include:

  • Off-line power supplies
  • DC-DC converters
  • AC-DC adapters and chargers
  • LED drivers
  • Telecommunication equipment
  • Industrial power systems

Conclusion

With its combination of high-frequency operation, low start-up current, and current mode control, the UC1843W from Texas Instruments stands out as a top choice for designers looking to create compact, efficient, and reliable power management systems. Its robust feature set and flexibility make it an indispensable component for a wide array of power supply applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess