EN
  • EN
  • DE

UC2525BDWG4

Part No UC2525BDWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description REGULATING PULSE WIDTH MODULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275661-UC2525BDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2525BDWG4 CAD Model

Description

Overview of Texas Instruments UC2525BDWG4

The Texas Instruments UC2525BDWG4 is a robust and versatile PWM (Pulse Width Modulation) controller designed for a wide range of power supply applications. This advanced integrated circuit is engineered to provide reliable and efficient control for switch-mode power supplies, including isolated and non-isolated topologies.

Key Features

  • Adjustable Output Control: The UC2525BDWG4 features an adjustable output range, allowing designers to tailor the PWM to suit specific application requirements.
  • Wide Input Voltage Range: It operates over a broad input voltage spectrum, making it suitable for various power systems.
  • Dual Output Drive Stages: The device includes push-pull or single-ended output operation which is user-configurable, providing flexibility in the design of the power stage.
  • Current Limiting Capability: With an integrated under-voltage lockout function and a programmable current limit, the UC2525BDWG4 ensures safe operation under abnormal conditions.
  • Oscillator Synchronization: It features an oscillator that can be synchronized externally, allowing multiple devices to be synchronized in a system.

Applications

The UC2525BDWG4 is ideal for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • AC to DC power supplies
  • Forward and flyback regulators

Package and Reliability

Encased in a 16-pin SOIC package, the UC2525BDWG4 is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this PWM controller meets high-reliability standards, making it a trusted choice for critical applications.

Design Support

Texas Instruments provides comprehensive technical support for the UC2525BDWG4, including datasheets, reference designs, and application notes. This support helps designers to rapidly integrate the device into their power supply solutions, reducing time-to-market.

In summary, the UC2525BDWG4 from Texas Instruments is a high-performance PWM controller that offers a blend of flexibility, efficiency, and reliability for a range of power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5720 $54.2880
9+ $11.1360 $100.2240
14+ $10.7880 $151.0320
20+ $10.4400 $208.8000
25+ $10.0920 $252.3000
34+ $9.0480 $307.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess