EN
  • EN
  • DE

UC2525BN

Part No UC2525BN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 100Hz ~ 400kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1275665-UC2525BN
Manufacturer Homepage www.ti.com
Family Name UC2525B
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2525BN CAD Model

Description

The UC2525BN, manufactured by Texas Instruments, is an advanced regulating pulse width modulator (PWM) that offers enhanced features for a variety of power supply and conversion applications. This integrated circuit is designed to simplify the design and improve the performance of a wide range of power supply systems.

Key Features:

  • Adjustable Output Control: The UC2525BN provides adjustable outputs that can be tailored to specific application requirements, ensuring versatile control over the PWM.
  • Wide Operating Range: With an operating range from -40°C to +85°C, the UC2525BN is suitable for various environmental conditions, making it a reliable choice for industrial applications.
  • Dual Source/Sink Output Drivers: The inclusion of dual source/sink output drivers allows for direct drive of the power stage's MOSFET or IGBT, providing efficient power handling capabilities.
  • Programmable Dead-Time: The programmable dead-time feature ensures that the UC2525BN can be adjusted to prevent cross-conduction in the power stage, enhancing the safety and efficiency of the system.
  • Oscillator Frequency Flexibility: The internal oscillator's frequency is adjustable, giving designers the ability to set the optimal switching frequency for their application.

Applications:

The UC2525BN is ideal for a range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Power Inverters
  • Motor Control Systems

Technical Specifications:

The UC2525BN comes in a 16-pin plastic DIP package and operates with a supply voltage range of 12V to 35V. It features undervoltage lockout with hysteresis, a double-pulse suppression mode, and a full suite of protection features including current limit, overvoltage, and thermal shutdown.

With its robust design and comprehensive feature set, the UC2525BN from Texas Instruments stands out as a high-performance solution for advanced PWM regulation in power supply systems, offering reliability, versatility, and ease of use for engineers and designers.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1541 $55.7705
11+ $9.1521 $100.6731
17+ $8.8661 $150.7237
24+ $8.5801 $205.9224
31+ $8.2941 $257.1171
41+ $7.4361 $304.8801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess