EN
  • EN
  • DE

UC2526AQ

Part No UC2526AQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulator | IC REG CTRLR MULT TOP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 35V
Switching Frequency 1Hz ~ 600kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC2526A
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1275668-UC2526AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2526AQ CAD Model

Description

The UC2526AQ from Texas Instruments is a sophisticated and versatile Regulating Pulse Width Modulator (PWM) designed to cater to a wide range of power supply and motor control applications. This integrated circuit is engineered to offer precise control over output voltage and current by adjusting the duty cycle of the PWM signal in response to the demands of the load.

Key Features

  • Adjustable Output Control: The UC2526AQ allows for fine-tuning of the duty cycle, enabling users to regulate the output with high precision.
  • Wide Operating Range: This PWM controller operates over a broad voltage range, making it suitable for various applications from low-voltage logic circuits to high-power drives.
  • Dual Output Drivers: It features dual alternating outputs, which are particularly useful for push-pull and bridge configurations.
  • Programmable Dead-Time: Users can set the dead-time between the outputs to prevent cross-conduction in power devices.
  • Under-Voltage Lockout: This safety feature ensures that the PWM controller remains off until the supply voltage reaches a safe operating level.

Applications

The UC2526AQ is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters

Technical Specifications

  • Supply Voltage: Up to 40V
  • Operating Frequency: Up to 500kHz
  • Temperature Range: -40°C to +85°C
  • Package: 16-pin plastic DIP (Dual In-line Package)

With its robust design and comprehensive features, the UC2526AQ is a reliable choice for designers seeking a high-performance PWM controller. Texas Instruments' commitment to quality ensures that the UC2526AQ meets the stringent requirements of industrial and commercial applications, providing efficient and stable operation across its service life.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8950 $52.1100
43+ $2.3754 $102.1422
66+ $2.3011 $151.8726
90+ $2.2269 $200.4210
117+ $2.1527 $251.8659
156+ $1.9300 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess