EN
  • EN
  • DE

UC2577TDTR-ADJG3

Part No UC2577TDTR-ADJG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 3A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 60V
Output Current 3A (Switch)
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1115299-UC2577TDTR-ADJG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2577TDTR-ADJG3 CAD Model

Description

Product Overview: UC2577TDTR-ADJG3 from Texas Instruments

The UC2577TDTR-ADJG3 is a versatile and robust step-up voltage regulator designed and manufactured by Texas Instruments. This adjustable regulator is part of the UC2577 series, known for their reliability and efficiency in a variety of power conversion applications.

Key Features

  • Adjustable Output Voltage: The UC2577TDTR-ADJG3 allows for a flexible output voltage that can be set by the user with external resistors. This feature makes it suitable for a wide range of applications where variable output is required.
  • High Efficiency: With its integrated 4.1A switch, the device can deliver high efficiency, which is crucial for reducing heat and improving system performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and enabling its use in multiple scenarios.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring longevity and stable performance.
  • Current Limiting: The UC2577TDTR-ADJG3 is equipped with current limiting, which prevents damage to the device and the load in the event of an overcurrent situation.

Applications

The UC2577TDTR-ADJG3 is suitable for a multitude of applications, including but not limited to:

  • Power supplies for various electronic devices
  • Battery chargers
  • DC-DC converters for automotive, industrial, and telecom industries
  • Portable electronics

Product Specifications

The device is offered in a surface-mount package and is designed to meet the rigorous standards of the industry. It features a junction operating temperature range of -40°C to 125°C, making it reliable in extreme conditions. The UC2577TDTR-ADJG3 also complies with RoHS standards, ensuring environmental safety.

Conclusion

With its adjustable output voltage, high efficiency, wide input range, and protective features, the UC2577TDTR-ADJG3 from Texas Instruments stands out as a superior choice for designers looking for a reliable and flexible step-up voltage regulator. Whether for industrial, automotive, or consumer electronics, this component is engineered to deliver consistent performance and adapt to a variety of power management challenges.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess