EN
  • EN
  • DE

XC6210B142MR

Part No XC6210B142MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413953-XC6210B142MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6210B142MR CAD Model

Description

The XC6210B142MR is a low dropout (LDO) regulator from Torex Semiconductor Ltd. It's designed to provide a stable and accurate 1.4V output voltage, even when the input voltage fluctuates or the load current changes. This makes it ideal for portable and battery-powered devices where power efficiency and stability are crucial. Its compact size and various protection features make it a reliable choice for a wide range of applications.

Applications:

  • Mobile Phones: Powering core components and ensuring stable operation.
  • Smartwatches and Wearables: Providing efficient power management for extended battery life.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and other sensitive circuits.
  • Portable Audio Players: Maintaining stable power for high-quality audio performance.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules.
  • Digital Cameras: Ensuring stable voltage for image sensors and processing units.
  • GPS Devices: Providing reliable power for location tracking and navigation.
  • Bluetooth Headsets: Offering efficient power regulation for long-lasting use.

Features:

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise 1.4V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or lightly loaded.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Prevents overheating and potential damage in high-temperature environments.
  • Small Package Size: Available in compact packages like SOT-23 for space-constrained applications.
  • Ceramic Capacitor Compatibility: Stable operation with ceramic output capacitors, simplifying design and reducing component count.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Stable and Reliable Power: Ensures consistent performance of connected circuits.
  • Protection Against Damage: Overcurrent, short circuit, and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces BOM cost.
  • Improved System Performance: Stable output voltage improves the performance of sensitive electronic components.

Technical Specifications:

The XC6210B142MR provides a fixed output voltage of 1.4V. It typically has a low quiescent current (e.g., a few microamps) and excellent transient response. The device is usually available in a small surface-mount package, such as SOT-23. Consult the datasheet for specific operating temperature ranges and other detailed specifications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1393 $59.6467
45+ $2.5757 $115.9065
70+ $2.4948 $174.6360
96+ $2.4151 $231.8496
124+ $2.3343 $289.4532
166+ $2.0929 $347.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess