EN
  • EN
  • DE

UC2825ADW

Part No UC2825ADW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.4 V to 22 V
Frequency - Switching 400kHz to 1MHz
Duty Cycle (Max) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1115337-UC2825ADW
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC2825ADW CAD Model

Description

Overview of Texas Instruments UC2825ADW

The UC2825ADW is a high-speed Pulse-Width Modulation (PWM) controller from Texas Instruments designed for a wide variety of power supply applications. This versatile integrated circuit is engineered to offer precise control over power conversion processes, making it an essential component for designers looking to optimize their power management systems.

Key Features

  • High-Frequency Operation: The UC2825ADW is capable of operating at frequencies up to 1MHz, allowing for smaller-sized components and reduced physical footprint of the power supply design.
  • Advanced Control Methods: It supports both current-mode and voltage-mode control, providing flexibility and enhanced performance in different types of power supply configurations.
  • Dual Output Drive Stages: The device includes totem-pole output stages that can drive power MOSFETs and IGBTs directly, which can simplify the design and reduce component count.
  • Programmable Dead-Time: It offers programmable dead-time insertion, which helps to prevent shoot-through in the power stage, thereby improving reliability and efficiency.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the circuit from low-voltage conditions.
  • Soft-Start Capability: The UC2825ADW integrates a soft-start feature that limits inrush current during startup, contributing to the longevity of the power supply components.

Applications

The UC2825ADW is suitable for a broad spectrum of applications, including:

  • DC-to-DC converters
  • Off-line power supplies
  • Motor control systems
  • Renewable energy inverters
  • Telecommunication equipment
  • Industrial power systems

Package and Quality

Encased in a 16-pin SOIC (Small Outline Integrated Circuit) package, the UC2825ADW is designed for surface-mount technology (SMT), which is conducive to modern automated manufacturing processes. Texas Instruments ensures that their products meet rigorous quality and reliability standards, making the UC2825ADW a reliable choice for critical power management applications.

With its robust feature set and flexible design options, the UC2825ADW from Texas Instruments stands out as a premium solution for advanced power supply designs seeking efficiency, precision, and reliability.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess