EN
  • EN
  • DE

UC2827DW-1G4

Part No UC2827DW-1G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Push-Pull
Number of Outputs 3
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 220kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SOIC
Win Source Part Number 1115343-UC2827DW-1G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2827DW-1G4 CAD Model

Description

The UC2827DW-1G4 is a high-performance, feature-rich integrated circuit from Texas Instruments, designed to provide efficient and reliable control for a wide range of power conversion applications. This advanced controller IC is specifically engineered to facilitate the design of topologies such as boost, buck, buck-boost, and forward converters, making it a versatile choice for power supply designers.

Key Features

  • High-Frequency Operation: The UC2827DW-1G4 is capable of operating at high switching frequencies, which allows for smaller passive components, resulting in a more compact and efficient power supply design.
  • Programmable Soft Start: This feature helps to mitigate inrush current during startup, thereby enhancing system reliability and extending the lifespan of the power supply components.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which greatly improves the performance and stability of the power supply.
  • Multiple Protection Features: The UC2827DW-1G4 integrates a suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, to safeguard the power supply and the system it powers against a variety of fault conditions.

Applications

The UC2827DW-1G4 is suitable for a wide array of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Power Systems
  • DC-DC Converters
  • AC-DC Power Supplies
  • Battery Chargers

Package and Quality

The UC2827DW-1G4 comes in a 16-pin SOIC package, which is widely used in the industry and known for its ease of soldering and heat dissipation characteristics. Texas Instruments is committed to delivering high-quality products, and this controller IC is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess