EN
  • EN
  • DE
  • IT

UC2834DWG4

Part No UC2834DWG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 2OUT 16SOIC / Linear Regulator Controller IC Positive Fixed and Negative Fixed 2 Output 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Regulator Controllers
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed and Negative Fixed
Number of Outputs 2
Current - Supply 5.5mA
Voltage - Input 5V ~ 35V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC2834
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1317708-UC2834DWG4
Ultra Librarian 3D Model Ultra Librarian UC2834DWG4 CAD Model

Description

The UC2834DWG4 from Texas Instruments is a high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is engineered to provide efficient power management and is suitable for both isolated and non-isolated power supply systems.

Key Features:

  • High-Frequency Operation: The UC2834DWG4 is capable of operating at high frequencies, which allows for smaller components, reduced power loss, and improved overall efficiency.
  • Programmable Duty Cycle: With a programmable duty cycle that can be set up to 50%, this PWM controller offers flexibility in controlling the output voltage and power.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it a versatile choice for various applications, from simple low-voltage operations to complex, high-voltage power systems.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches a safe operating level.
  • Output Drive Capability: The UC2834DWG4 features robust output drivers that can handle peak currents, ensuring reliable operation even under demanding conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing its durability and reliability.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Isolated Power Supply Systems
  • Switch Mode Power Supplies (SMPS)
  • Off-Line UPS Systems

The UC2834DWG4 is available in a 16-pin SOIC package, which is ideal for surface-mount technology (SMT) and offers a compact solution for space-constrained applications. Its robust design and comprehensive protection features make it an excellent choice for designing reliable and efficient power supply systems. Whether you are developing power solutions for consumer electronics, industrial equipment, or telecommunications infrastructure, the UC2834DWG4 provides the performance and features needed to meet a wide array of power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.5206
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess