EN
  • EN
  • DE

UC2842D8

Part No UC2842D8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 100261-UC2842D8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2842D8 CAD Model

Description

The UC2842D8 is a high-performance current mode PWM controller from Texas Instruments, designed for off-line and DC-to-DC converter applications. This device offers the perfect solution for designers looking for an efficient, reliable, and cost-effective way to control power supplies in a wide range of electronic devices.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This device is specifically engineered to facilitate the design of a variety of power supply circuits.
  • Current Mode Operation: Provides improved transient response, simplified loop compensation, and robust line voltage regulation.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for all operating conditions.
  • Low Startup and Operating Current: The UC2842D8 draws a minimal startup current (typically 1 mA), and the operating current is also low, which enhances the power efficiency of the overall system.
  • Automatic Feed Forward Compensation: Helps to maintain stable operation over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Offers protection against short circuits and overcurrent conditions, enhancing the safety and reliability of the application.
  • Under Voltage Lockout (UVLO): Both startup and operation are guaranteed to be above the UVLO threshold, ensuring the controller only operates under safe conditions.
  • 500kHz Operation: High-frequency operation allows for smaller size components, reducing the size and cost of the power supply.

Applications

The UC2842D8 is suitable for a broad range of applications including:

  • Switching power supplies
  • Power converters for computers and telecommunication equipment
  • Industrial power systems
  • Battery operated devices

As a versatile and robust component, the UC2842D8 from Texas Instruments is an ideal choice for engineers and designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess