EN
  • EN
  • DE

UC2842D8TRG4

Part No UC2842D8TRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM BOOST FLYBACK CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115372-UC2842D8TRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842D8TRG4 CAD Model

Description

Product Overview: UC2842D8TRG4 - Texas Instruments

The UC2842D8TRG4 by Texas Instruments is a high-performance current mode PWM controller that is widely used in switching power supplies, DC-DC converters, and other power control applications. This integrated circuit is designed to offer precise voltage regulation, efficient power conversion, and robust feature set for a wide range of power management challenges.

Key Features

  • Operating Frequency: The UC2842D8TRG4 operates at a programmable frequency up to 500 kHz, allowing flexibility in the design of the power supply topology.
  • High Current Totem Pole Output: The device features a totem pole output capable of delivering peak currents up to 1A, making it suitable for driving power MOSFETs or IGBTs directly.
  • Current Mode Control: Current mode control provides improved transient response and simplified loop compensation over voltage mode control.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is critical for protecting the power supply components.
  • Wide Input Voltage Range: The UC2842D8TRG4 is designed to operate over a wide input voltage range, accommodating various supply voltages.
  • Automatic Feed Forward Compensation: This feature enhances performance by compensating for input voltage variations without the need for additional components.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.5mA and an operating current of typically 8.5mA, contributing to the overall efficiency of the system.

Applications

The UC2842D8TRG4 is versatile and can be used in multiple applications, such as:

  • Off-line converters
  • DC-DC converters
  • Power supplies for computers and consumer electronics
  • Industrial power systems
  • Battery chargers

Package and Availability

This controller is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. The UC2842D8TRG4 is available in tape and reel format, facilitating efficient assembly during mass production.

Conclusion

With its robust design, comprehensive feature set, and Texas Instruments' reputation for quality, the UC2842D8TRG4 is an excellent choice for designers looking to implement a reliable and efficient power management solution in their electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess