The UC2843AQDR is a high-performance current mode PWM controller manufactured by Texas Instruments. It is designed to offer cost-effective solutions for off-line and DC-to-DC converter applications. This product comes in a robust SOIC-8 package, providing a compact solution for power management tasks.
Key Features
- Optimized for Off-line and DC-to-DC Converters: This PWM controller is tailored to drive a variety of converter topologies, making it highly versatile for different power supply designs.
- Current Mode Operation: The UC2843AQDR provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
- High Current Totem-Pole Output: The integrated totem-pole output stage is capable of delivering high current outputs, ensuring efficient driving of the power stage.
- Automatic Feed-Forward Compensation: This feature helps in maintaining stable operation over a wide range of input voltages and output loads.
- Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed, which helps in achieving consistent and reliable frequency control.
- Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device remains off until the supply voltage reaches an acceptable level, enhancing the safety and reliability of the system.
Applications
The UC2843AQDR is ideal for various applications, including:
- Switching power supplies
- Power converters for computers and telecom systems
- Battery chargers
- DC-DC modules
- LED drivers
Technical Specifications
Here are some of the key technical specifications of the UC2843AQDR:
- Operating Supply Voltage: 12V to 30V
- Switching Frequency: Up to 500 kHz
- Operating Temperature: -40°C to +85°C
- Package Type: SOIC-8
Overall, the UC2843AQDR from Texas Instruments stands out as a reliable and efficient solution for power management applications demanding a high-performance PWM controller.